Texas Instruments Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers TMUX1111RSVR

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Circuit: SPST On-State Resistance (Max): 4Ohm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Circuit: SPST On-State Resistance (Max): 4Ohm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Circuit: SPST On-State Resistance (Max): 4Ohm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Switch Circuit: SPST
On-State Resistance (Max): 4Ohm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX1111RSVR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1111RSVR
Analog Switches, Multiplexers, Demultiplexers TMUX1111RSVR
IC SWITCH

IC SWITCH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1111RSVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1111RSVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1111RSVR
IC SWITCH SPST X 4 4OHM 16UQFN

IC SWITCH SPST X 4 4OHM 16UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TMUX1111RSVR TMUX1111RSVR
Product Name Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface Transceiver IC - 702-SI3050-E1-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Modems - ICs and Modules - 73M2901CL-IGVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details