Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3L100PWRG4 TS3L100PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274322-TS3L100PWRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: 10/100 Base-T Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Networking Operating Supply Voltage: 3 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 4 Family Name: TS3L100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 15 Ohm Alternative Parts (Cross-Reference): FSUSB22QSCX_Q; FSUSB22QSC; FSUSB22QSCX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274322-TS3L100PWRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: 10/100 Base-T Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Networking Operating Supply Voltage: 3 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 4 Family Name: TS3L100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 15 Ohm Alternative Parts (Cross-Reference): FSUSB22QSCX_Q; FSUSB22QSC; FSUSB22QSCX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3L100PWRG4 - 1274322-TS3L100PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3L100PWRG4
1274322-TS3L100PWRG4
Interface - Interface - Analog Switches - Special Purpose - TS3L100PWRG4 1274322-TS3L100PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1274322-TS3L100PWRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: 10/100 Base-T Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Networking Operating Supply Voltage: 3 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 4 Family Name: TS3L100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 15 Ohm Alternative Parts (Cross-Reference): FSUSB22QSCX_Q; FSUSB22QSC; FSUSB22QSCX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274322-TS3L100PWRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 10/100 Base-T
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: Networking
Operating Supply Voltage: 3 V ~ 3.6 V
Switch Circuit: SPDT
-3db Bandwidth: 350MHz
Number of Channels: 4
Family Name: TS3L100
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 15 Ohm
Alternative Parts (Cross-Reference): FSUSB22QSCX_Q; FSUSB22QSC; FSUSB22QSCX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3L100PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3L100PWRG4
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3L100PWRG4
IC ETHERNET SWITCH QUAD 16TSSOP

IC ETHERNET SWITCH QUAD 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1274322-TS3L100PWRG4 TS3L100PWRG4
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3L100PWRG4 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3210M-E-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers