The TPD12S016 is a single-chip HDMI companion device with integrated 12-channel ESD protection, an I²C level-shifting buffer, and a 55-mA current-limited 5-V output for HDMI power. It supports HDMI 1.4 data rates and matches Class D and Class C pin mappings. The device features ultra-low differential capacitance matching of 0.05 pF for four differential pairs, reverse-current blocking, and integrated pull-up and pull-down resistors per HDMI specification. It is available in a 24-pin UQFN (RKT) package measuring 4.00 mm × 2.00 mm and operates from -40°C to 85°C. The part complies with IEC 61000-4-2 ESD protection standards for ±8-kV contact discharge.
Value-Line HDMI Companion Chip for Portable Applications 24-UQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033538-TPD12S016RKTR
Packaging: Reel - TR
Applications: HDMI, I2C Buffer, ESD Protection
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 24-UQFN (4x2)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
HDMI, I²C Buffer, ESD Protection Interface 24-UQFN (4x2)
IC INTERFACE SPECIALIZED 24UQFN
IC INTERFACE SPECIALIZED 24UQFN
IC INTERFACE SPECIALIZED 24UQFN
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TPD12S016RKTR | 033538-TPD12S016RKTR | TPD12S016RKTR | TPD12S016RKTR | TPD12S016RKTR | TPD12S016RKTR |
| Product Name | TPD12S016 Value-Line HDMI Companion Chip for Portable Applications | Interface - Interface - Specialized - TPD12S016RKTR | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Features | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | TSSOP,UQFN | 24-UQFN (4x2) | 24-UFQFN | 24-UFQFN | 24-UFQFN |