Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX6111PWR

Description
Win Source Part Number: 1021224-TMUX6111PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 160Ohm -3db Bandwidth: 800MHz Charge Injection: 0.6pC Current - Leakage (IS(off)) (Max): 20pA Crosstalk: -100dB ~ -115dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 10V ~ 16.5V Voltage - Supply, Dual (V±): ±5V ~ 16.5V Switch Time (Ton, Toff) (Max): 78ns, 68ns Channel Capacitance (CS(off), CD(off)): 1.9pF, 2.4pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53259-6,296-5325 9-1,296-53259-2 Base Product Number: TMUX6111
Request a Quote Datasheet
Description
Win Source Part Number: 1021224-TMUX6111PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 160Ohm -3db Bandwidth: 800MHz Charge Injection: 0.6pC Current - Leakage (IS(off)) (Max): 20pA Crosstalk: -100dB ~ -115dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 10V ~ 16.5V Voltage - Supply, Dual (V±): ±5V ~ 16.5V Switch Time (Ton, Toff) (Max): 78ns, 68ns Channel Capacitance (CS(off), CD(off)): 1.9pF, 2.4pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53259-6,296-5325 9-1,296-53259-2 Base Product Number: TMUX6111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1021224-TMUX6111PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1021224-TMUX6111PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1021224-TMUX6111PWR
Win Source Part Number: 1021224-TMUX6111PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 160Ohm -3db Bandwidth: 800MHz Charge Injection: 0.6pC Current - Leakage (IS(off)) (Max): 20pA Crosstalk: -100dB ~ -115dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 10V ~ 16.5V Voltage - Supply, Dual (V±): ±5V ~ 16.5V Switch Time (Ton, Toff) (Max): 78ns, 68ns Channel Capacitance (CS(off), CD(off)): 1.9pF, 2.4pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53259-6,296-5325 9-1,296-53259-2 Base Product Number: TMUX6111

Win Source Part Number: 1021224-TMUX6111PWR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Switch Circuit: SPST
On-State Resistance (Max): 160Ohm
-3db Bandwidth: 800MHz
Charge Injection: 0.6pC
Current - Leakage (IS(off)) (Max): 20pA
Crosstalk: -100dB ~ -115dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2.5Ohm
Voltage - Supply, Single (V+): 10V ~ 16.5V
Voltage - Supply, Dual (V±): ±5V ~ 16.5V
Switch Time (Ton, Toff) (Max): 78ns, 68ns
Channel Capacitance (CS(off), CD(off)): 1.9pF, 2.4pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53259-6,296-53259-1,296-53259-2
Base Product Number: TMUX6111

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX6111PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX6111PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX6111PWR
IC SWITCH SPSTX4 160OHM 16TSSOP

IC SWITCH SPSTX4 160OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1021224-TMUX6111PWR TMUX6111PWR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Triple unbuffered inverter - 74AHC3GU04DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
RF and mmW Front End Module - SE2442L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
RF Front End (LNA + PA) - 2312-QPF4526SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details