Monolithic Serial Interface Cmos Codec/Filter Combo
Manufacturer: Texas Instruments
Win Source Part Number: 810010-TP3067V-X
Packaging: Reel
Type: PCM, Filter
Mounting Style: SMD
Data Interface: Serial
Voltage - Supply, Analog: ±5V
Voltage - Supply, Digital: ±5V
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-PLCC (9x9)
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Package: 20-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Part Number Series: TP3067
MONOLITHIC SERIAL INTERFACE CMOS Product overview: TP3067V-X from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3067V-X can be used for catalog matching and distributor lookup.
PCM, Filter Interface 8 b Serial 20-PLCC (9x9)
IC CODEC FILTER CMOS 20PLCC
PCM, Filter Interface 8 b Serial 20-PLCC (9x9)
PCM, Filter Interface 8 b Serial 20-PLCC (9x9)
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TP3067V-X | 810010-TP3067V-X | 716-TP3067V-X | TP3067V-X-ND | TP3067V-X | TP3067V-X |
| Product Name | Interface - Interface - CODECs - TP3067V-X | Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | |
| Device Type | Sensor Interface; Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | Codec |
| Package Type | PLCC; PLCC20 | Bulk | 20-LCC (J-Lead) | 20-LCC (J-Lead) | ||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |
| Technology | Serial | Serial |