Manufacturer: Texas Instruments
Win Source Part Number: 937036-TMDS171IRGZT
Features: Retimer Interface 48-VQFN (7x7)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: TMDS171
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45100-2, 296-45100-1, 296-45100-6
IC INTERFACE SPECIALIZED 48VQFN
IC INTERFACE SPECIALIZED 48VQFN
Display Interface IC 3.4 Gbps TMDS Retimer 48-VQFN -40 to 85
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 937036-TMDS171IRGZT | TMDS171IRGZT | TMDS171IRGZT | TMDS171IRGZT | TMDS171IRGZT |
| Product Name | Interface - Interface - Specialized - TMDS171IRGZT | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Display Interface IC | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Package Type | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | VQFN-48 | 48-VFQFN Exposed Pad | |
| Supply Voltage | Other | Other; 3.135V ~ 3.465V | |||
| Technology | I2C; I²C | I2C; I²C |