Manufacturer: Texas Instruments
Win Source Part Number: 1274154-TS12A12511DG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2.7 V ~ 12 V
Switch Circuit: SPDT
-3db Bandwidth: 93MHz
Charge Injection: 26pC
Crosstalk: -70dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Channel Capacitance (CS(off), CD(off)): 14pF
Family Name: TS12A12511
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
On-State Resistance (Maximum): 5 Ohm (Typ)
Dual Voltage Supply: ±2.7 V ~ 6 V
Switch Time (Ton, Toff) (Maximum): 95ns, 50ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): MAX4564EUA; MAX4544CUA-T; MAX4544CUA;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC SWITCH SPDT X 1 5OHM 8VSSOP
IC SWITCH SGL SPDT ANLG 8VSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1274154-TS12A12511DGKR | TS12A12511DGKR | TS12A12511DGKR |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A12511DGKR | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage | Other; 2.7 V ~ 12 V | Other; 2.7V ~ 12V |