Manufacturer: Texas Instruments
Win Source Part Number: 937200-TP3070AV-G
Series: COMBO®II
Operating Temperature Range: 0°C ~ 70°C
Features: PCM, Filter Interface - PCM Audio Interface 28-PLCC (11.51x11.51)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TP3070
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PCM, Filter Interface PCM Audio Interface 28-PLCC (11.51x11.51)
IC INTERFAC PCM COMBO II 28-PLCC Product overview: TP3070AV-G from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3070AV-G can be used for catalog matching and distributor lookup.
IC INTERFAC PCM COMBO II 28-PLCC
IC INTERFAC PCM COMBO II 28-PLCC
PCM, Filter Interface PCM Audio Interface 28-PLCC (11.51x11.51)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 937200-TP3070AV-G | TP3070AV-G-ND | 716-TP3070AV-G | TP3070AV-G | TP3070AV-G | TP3070AV-G |
| Product Name | Interface - Interface - CODECs - TP3070AV-G | CODECS | Interface Transceiver IC | Interface - CODECs | CODECS | CODECS |
| Device Type | Sensor Interface | Codec | Transceiver | Sensor Interface; Codec | PCM, Filter | Codec |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | PLCC; 28-PLCC (11.51x11.51) | 28-LCC (J-Lead) | LCC | 28-LCC (J-Lead) | 28-LCC (J-Lead) | |
| Technology | PCM | PCM Audio Interface |