Texas Instruments High-Performance Analog Interface Transceiver IC TP3420AN308

Description
DIGITAL SLIC, 1-FUNC, CMOS Product overview: TP3420AN308 from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3420AN308 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIGITAL SLIC, 1-FUNC, CMOS Product overview: TP3420AN308 from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3420AN308 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-TP3420AN308
Interface Transceiver IC 702-TP3420AN308
DIGITAL SLIC, 1-FUNC, CMOS Product overview: TP3420AN308 from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3420AN308 can be used for catalog matching and distributor lookup.

DIGITAL SLIC, 1-FUNC, CMOS Product overview: TP3420AN308 from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3420AN308 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - TP3420AN308 - 081323-TP3420AN308 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TP3420AN308
081323-TP3420AN308
Interface - Interface - Telecom - TP3420AN308 081323-TP3420AN308
Manufacturer: Texas Instruments Win Source Part Number: 081323-TP3420AN308 Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-DIP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081323-TP3420AN308
Packaging: Tube/Rail
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-DIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - TP3420AN308 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
TP3420AN308
Integrated Circuits (ICs) - Interface - Telecom TP3420AN308
DIGITAL SLIC, 1-FUNC, CMOS

DIGITAL SLIC, 1-FUNC, CMOS

Supplier's Site
Telecom - TP3420AN308 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 20-PDIP

Telecom IC 20-PDIP

Buy Now Datasheet
Telecom - TP3420AN308 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 20-PDIP

Telecom IC 20-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-TP3420AN308 081323-TP3420AN308 TP3420AN308 TP3420AN308
Product Name Interface Transceiver IC Interface - Interface - Telecom - TP3420AN308 Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 34R3430R-4CVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1914991P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Interface module - 289-403 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details