Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1072RUTR

Description
Win Source Part Number: 1136890-TMUX1072RUTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 18Ohm -3db Bandwidth: 1.2GHz Current - Leakage (IS(off)) (Max): 185µA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 70mOhm Voltage - Supply, Single (V+): 2.3V ~ 5.5V Switch Time (Ton, Toff) (Max): 250µs, 10µs Channel Capacitance (CS(off), CD(off)): 4pF, 4pF Package / Case: 12-UFQFN Supplier Device Package: 12-UQFN (1.7x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50285-6,296-5028 5-2,TMUX1072RUTR-ND, 296-50285-1 Base Product Number: TMUX1072
Request a Quote Datasheet
Description
Win Source Part Number: 1136890-TMUX1072RUTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 18Ohm -3db Bandwidth: 1.2GHz Current - Leakage (IS(off)) (Max): 185µA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 70mOhm Voltage - Supply, Single (V+): 2.3V ~ 5.5V Switch Time (Ton, Toff) (Max): 250µs, 10µs Channel Capacitance (CS(off), CD(off)): 4pF, 4pF Package / Case: 12-UFQFN Supplier Device Package: 12-UQFN (1.7x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50285-6,296-5028 5-2,TMUX1072RUTR-ND, 296-50285-1 Base Product Number: TMUX1072
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1136890-TMUX1072RUTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1136890-TMUX1072RUTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1136890-TMUX1072RUTR
Win Source Part Number: 1136890-TMUX1072RUTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 18Ohm -3db Bandwidth: 1.2GHz Current - Leakage (IS(off)) (Max): 185µA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 70mOhm Voltage - Supply, Single (V+): 2.3V ~ 5.5V Switch Time (Ton, Toff) (Max): 250µs, 10µs Channel Capacitance (CS(off), CD(off)): 4pF, 4pF Package / Case: 12-UFQFN Supplier Device Package: 12-UQFN (1.7x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50285-6,296-5028 5-2,TMUX1072RUTR-ND, 296-50285-1 Base Product Number: TMUX1072

Win Source Part Number: 1136890-TMUX1072RUTR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 18Ohm
-3db Bandwidth: 1.2GHz
Current - Leakage (IS(off)) (Max): 185µA
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 70mOhm
Voltage - Supply, Single (V+): 2.3V ~ 5.5V
Switch Time (Ton, Toff) (Max): 250µs, 10µs
Channel Capacitance (CS(off), CD(off)): 4pF, 4pF
Package / Case: 12-UFQFN
Supplier Device Package: 12-UQFN (1.7x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50285-6,296-50285-2,TMUX1072RUTR-ND,296-50285-1
Base Product Number: TMUX1072

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1072RUTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1072RUTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1072RUTR
IC SWITCH SPDT X 2 18OHM 12UQFN

IC SWITCH SPDT X 2 18OHM 12UQFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX1072RUTR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1072RUTR
Analog Switches, Multiplexers, Demultiplexers TMUX1072RUTR
IC SWITCH SPDT DUAL 12UQFN

IC SWITCH SPDT DUAL 12UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1136890-TMUX1072RUTR TMUX1072RUTR TMUX1072RUTR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914265 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Quad buffer/line driver; 3-state - 74AHCT126D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers