Texas Instruments High-Performance Analog Interface Transceiver IC TP3056BDW

Description
A/MU-LAW, PCM CODEC, PDSO16 Product overview: TP3056BDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3056BDW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
A/MU-LAW, PCM CODEC, PDSO16 Product overview: TP3056BDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3056BDW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
716-TP3056BDW
Interface Transceiver IC 716-TP3056BDW
A/MU-LAW, PCM CODEC, PDSO16 Product overview: TP3056BDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3056BDW can be used for catalog matching and distributor lookup.

A/MU-LAW, PCM CODEC, PDSO16 Product overview: TP3056BDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3056BDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - 296-10785-5-ND - DigiKey
Thief River Falls, MN, United States
PCM, Filter Interface 8 b Serial 16-SOIC

PCM, Filter Interface 8 b Serial 16-SOIC

Buy Now Datasheet
Interface - Interface - CODECs - TP3056BDW - 1271702-TP3056BDW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TP3056BDW
1271702-TP3056BDW
Interface - Interface - CODECs - TP3056BDW 1271702-TP3056BDW
Manufacturer: Texas Instruments Win Source Part Number: 1271702-TP3056BDW Packaging: Tube Type: PCM, Filter Mounting Style: SMD Data Interface: Serial Resolution (Bits): 8 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: TP3056 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 4.75V ~ 5.25V Supply Voltage , Digital: 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1271702-TP3056BDW
Packaging: Tube
Type: PCM, Filter
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: TP3056
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 4.75V ~ 5.25V
Supply Voltage , Digital: 4.75V ~ 5.25V

Buy Now
CODECS - TP3056BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface 8 b Serial 16-SOIC

PCM, Filter Interface 8 b Serial 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-TP3056BDW 296-10785-5-ND 1271702-TP3056BDW TP3056BDW
Product Name Interface Transceiver IC CODECS Interface - Interface - CODECs - TP3056BDW CODECS
Device Type Transceiver Codec Sensor Interface Codec
Features RoHS RoHS
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Interface Transceiver IC - 702-SI3220-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details