Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4515P TS12A4515P

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274162-TS12A4515P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NC -3db Bandwidth: 520MHz Charge Injection: -11.5pC Channel Capacitance (CS(off), CD(off)): 7.5pF, 7.5pF Family Name: TS12A4515 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4515EPA; MAX4517EPA; MAX4517CPA; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274162-TS12A4515P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NC -3db Bandwidth: 520MHz Charge Injection: -11.5pC Channel Capacitance (CS(off), CD(off)): 7.5pF, 7.5pF Family Name: TS12A4515 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4515EPA; MAX4517EPA; MAX4517CPA; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4515P - 1274162-TS12A4515P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4515P
1274162-TS12A4515P
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4515P 1274162-TS12A4515P
Manufacturer: Texas Instruments Win Source Part Number: 1274162-TS12A4515P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NC -3db Bandwidth: 520MHz Charge Injection: -11.5pC Channel Capacitance (CS(off), CD(off)): 7.5pF, 7.5pF Family Name: TS12A4515 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4515EPA; MAX4517EPA; MAX4517CPA; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274162-TS12A4515P
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 2.7 V ~ 12 V
Switch Circuit: SPST - NC
-3db Bandwidth: 520MHz
Charge Injection: -11.5pC
Channel Capacitance (CS(off), CD(off)): 7.5pF, 7.5pF
Family Name: TS12A4515
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
On-State Resistance (Maximum): 10 Ohm
Switch Time (Ton, Toff) (Maximum): 75ns, 45ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): MAX4515EPA; MAX4517EPA; MAX4517CPA;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4515P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS12A4515P
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS12A4515P
IC SWITCH SPST-NC X 1 10OHM 8DIP

IC SWITCH SPST-NC X 1 10OHM 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1274162-TS12A4515P TS12A4515P
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4515P Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.7 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPB9350TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
DALI interface - 753-647 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI32266-C-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers