Manufacturer: Texas Instruments
Win Source Part Number: 1274159-TS12A44515PW
Packaging: Reel
Switch Circuit: SPST - NC
-3db Bandwidth: 530MHz
Charge Injection: -10.5pC
Channel-to-Channel Matching (ΔRon): 2.5Ohm (Maximum)
Channel Capacitance (CS(off), CD(off)): 8pF, 8pF
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
On-State Resistance (Maximum): 10Ohm
Switch Time (Ton, Toff) (Maximum): 75ns, 45ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: TS12A44515
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.7V ~ 12V
IC SW SPST-NCX4 10OHM 14TSSOP
IC SWITCH QUAD SPST 14TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1274159-TS12A44515PWR | TS12A44515PWR | TS12A44515PWR |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A44515PWR | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |