Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1204DQAR

Description
Win Source Part Number: 1029056-TMUX1204DQAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Switch Circuit: SP4T On-State Resistance (Max): 5Ohm (Typ) -3db Bandwidth: 125MHz Charge Injection: 9pC Current - Leakage (IS(off)) (Max): 75nA (Typ) Crosstalk: -42dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 14ns, 5ns (Typ) Channel Capacitance (CS(off), CD(off)): 13pF, 38pF Package / Case: 10-UFDFN Supplier Device Package: 10-USON (2.5x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1204DQARDKR, 296-TMUX1204DQARCT,2 96-TMUX1204DQARTR Base Product Number: TMUX1204
Request a Quote Datasheet
Description
Win Source Part Number: 1029056-TMUX1204DQAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Switch Circuit: SP4T On-State Resistance (Max): 5Ohm (Typ) -3db Bandwidth: 125MHz Charge Injection: 9pC Current - Leakage (IS(off)) (Max): 75nA (Typ) Crosstalk: -42dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 14ns, 5ns (Typ) Channel Capacitance (CS(off), CD(off)): 13pF, 38pF Package / Case: 10-UFDFN Supplier Device Package: 10-USON (2.5x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1204DQARDKR, 296-TMUX1204DQARCT,2 96-TMUX1204DQARTR Base Product Number: TMUX1204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1029056-TMUX1204DQAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1029056-TMUX1204DQAR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1029056-TMUX1204DQAR
Win Source Part Number: 1029056-TMUX1204DQAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Switch Circuit: SP4T On-State Resistance (Max): 5Ohm (Typ) -3db Bandwidth: 125MHz Charge Injection: 9pC Current - Leakage (IS(off)) (Max): 75nA (Typ) Crosstalk: -42dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): 14ns, 5ns (Typ) Channel Capacitance (CS(off), CD(off)): 13pF, 38pF Package / Case: 10-UFDFN Supplier Device Package: 10-USON (2.5x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1204DQARDKR, 296-TMUX1204DQARCT,2 96-TMUX1204DQARTR Base Product Number: TMUX1204

Win Source Part Number: 1029056-TMUX1204DQAR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Switch Circuit: SP4T
On-State Resistance (Max): 5Ohm (Typ)
-3db Bandwidth: 125MHz
Charge Injection: 9pC
Current - Leakage (IS(off)) (Max): 75nA (Typ)
Crosstalk: -42dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max): 14ns, 5ns (Typ)
Channel Capacitance (CS(off), CD(off)): 13pF, 38pF
Package / Case: 10-UFDFN
Supplier Device Package: 10-USON (2.5x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1204DQARDKR,296-TMUX1204DQARCT,296-TMUX1204DQARTR
Base Product Number: TMUX1204

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX1204DQAR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1204DQAR
Analog Switches, Multiplexers, Demultiplexers TMUX1204DQAR
IC SWITCH

IC SWITCH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1204DQAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1204DQAR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1204DQAR
IC SWITCH SP4T X 1 5OHM 10USON

IC SWITCH SP4T X 1 5OHM 10USON

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1029056-TMUX1204DQAR TMUX1204DQAR TMUX1204DQAR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C863ADM/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP24
View Details
Line Interface ICs - 1907075 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Serial interface - Serial Interface RS-232/485 - 753-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details