Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3DS10224RUKR TS3DS10224RUKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 056013-TS3DS10224RUK R Packaging: Reel - TR Features: Bi-Directional Applications: Video -3db Bandwidth: 1.2GHz Number of Channels: 1 Family Name: TS3DS10224 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 19 Ohm Case / Package: 20-QFN (3x3) Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): TS3USB221ARSERG4; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056013-TS3DS10224RUK R Packaging: Reel - TR Features: Bi-Directional Applications: Video -3db Bandwidth: 1.2GHz Number of Channels: 1 Family Name: TS3DS10224 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 19 Ohm Case / Package: 20-QFN (3x3) Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): TS3USB221ARSERG4; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3DS10224RUKR - 056013-TS3DS10224RUKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3DS10224RUKR
056013-TS3DS10224RUKR
Interface - Interface - Analog Switches - Special Purpose - TS3DS10224RUKR 056013-TS3DS10224RUKR
Manufacturer: Texas Instruments Win Source Part Number: 056013-TS3DS10224RUK R Packaging: Reel - TR Features: Bi-Directional Applications: Video -3db Bandwidth: 1.2GHz Number of Channels: 1 Family Name: TS3DS10224 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 19 Ohm Case / Package: 20-QFN (3x3) Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): TS3USB221ARSERG4; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056013-TS3DS10224RUKR
Packaging: Reel - TR
Features: Bi-Directional
Applications: Video
-3db Bandwidth: 1.2GHz
Number of Channels: 1
Family Name: TS3DS10224
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 19 Ohm
Case / Package: 20-QFN (3x3)
Single Supply Voltage (V+): 3 V to 3.6 V
Alternative Parts (Cross-Reference): TS3USB221ARSERG4;
Introduction Date: June 01, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3DS10224RUKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3DS10224RUKR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3DS10224RUKR
IC MUX/DMUX DIFF 2:4 20WQFN

IC MUX/DMUX DIFF 2:4 20WQFN

Supplier's Site
Analog Switches - Special Purpose - TS3DS10224RUKR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS3DS10224RUKR
Analog Switches - Special Purpose TS3DS10224RUKR
IC MUX/DMUX DIFF 2:4 20WQFN

IC MUX/DMUX DIFF 2:4 20WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 056013-TS3DS10224RUKR TS3DS10224RUKR TS3DS10224RUKR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3DS10224RUKR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Line Interface ICs - 1913473 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4851PW-Q100,1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
RF Front End (LNA + PA) - 2312-QPF7250TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details