COMBO II Programmable PCM CODEC/Filter 28-PLCC
PCM Codec 1ADC / 1DAC Ch 28-Pin PLCC T/R Product overview: TP3070V-G/63SN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3070V-G/63SN can be used for catalog matching and distributor lookup.
PCM, Filter Interface PCM Audio Interface 28-PLCC (11.51x11.51)
Manufacturer: Texas Instruments
Win Source Part Number: 1110989-TP3070V-G/63
Packaging: Reel - TR
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Analog Supply Voltage: ±5V
Digital Supply Voltage: ±5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 750
PCM, Filter Interface PCM Audio Interface 28-PLCC (11.51x11.51)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TP3070V-G/63SN | 716-TP3070V-G/63SN | TP3070V-G/63SN-ND | 1110989-TP3070V-G/63SN | TP3070V-G/63SN |
| Product Name | TP3070 COMBO II Programmable PCM CODEC/Filter | Interface Transceiver IC | CODECS | Interface - Interface - CODECs - TP3070V-G/63SN | CODECS |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Codec |
| Features | RoHS | RoHS | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | PLCC | 28-LCC (J-Lead) | PLCC; 28-PLCC (11.51x11.51) | 28-LCC (J-Lead) |