Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX6136PWR

Description
Win Source Part Number: 976657-TMUX6136PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 135Ohm -3db Bandwidth: 670MHz Charge Injection: -0.4pC Current - Leakage (IS(off)) (Max): 50pA Crosstalk: -105dB ~ -92dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 10V ~ 16.5V Voltage - Supply, Dual (V±): ±5V ~ 16.5V Channel Capacitance (CS(off), CD(off)): 2.4pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53265-6,296-5326 5-1,296-53265-2 Base Product Number: TMUX6136
Request a Quote Datasheet
Description
Win Source Part Number: 976657-TMUX6136PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 135Ohm -3db Bandwidth: 670MHz Charge Injection: -0.4pC Current - Leakage (IS(off)) (Max): 50pA Crosstalk: -105dB ~ -92dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 10V ~ 16.5V Voltage - Supply, Dual (V±): ±5V ~ 16.5V Channel Capacitance (CS(off), CD(off)): 2.4pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53265-6,296-5326 5-1,296-53265-2 Base Product Number: TMUX6136
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 976657-TMUX6136PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
976657-TMUX6136PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 976657-TMUX6136PWR
Win Source Part Number: 976657-TMUX6136PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 135Ohm -3db Bandwidth: 670MHz Charge Injection: -0.4pC Current - Leakage (IS(off)) (Max): 50pA Crosstalk: -105dB ~ -92dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 10V ~ 16.5V Voltage - Supply, Dual (V±): ±5V ~ 16.5V Channel Capacitance (CS(off), CD(off)): 2.4pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53265-6,296-5326 5-1,296-53265-2 Base Product Number: TMUX6136

Win Source Part Number: 976657-TMUX6136PWR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 135Ohm
-3db Bandwidth: 670MHz
Charge Injection: -0.4pC
Current - Leakage (IS(off)) (Max): 50pA
Crosstalk: -105dB ~ -92dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2.5Ohm
Voltage - Supply, Single (V+): 10V ~ 16.5V
Voltage - Supply, Dual (V±): ±5V ~ 16.5V
Channel Capacitance (CS(off), CD(off)): 2.4pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53265-6,296-53265-1,296-53265-2
Base Product Number: TMUX6136

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX6136PWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX6136PWR
Analog Switches, Multiplexers, Demultiplexers TMUX6136PWR
IC SWITCH SPDT DUAL 16TSSOP

IC SWITCH SPDT DUAL 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX6136PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX6136PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX6136PWR
IC SWITCH SPDTX2 135OHM 16TSSOP

IC SWITCH SPDTX2 135OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 976657-TMUX6136PWR TMUX6136PWR TMUX6136PWR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 963660-SI3019-F-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details