Texas Instruments Interface - Interface - Telecom - TP11368V TP11368V

Description
Manufacturer: Texas Instruments Win Source Part Number: 053058-TP11368V Packaging: Tube/Rail Number of Circuits: 8 Mounting: SMD (SMT) Power (Watts): 50mW Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Pulse Code Modulation (PCM) Supply Voltage - Operating: 5V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 053058-TP11368V Packaging: Tube/Rail Number of Circuits: 8 Mounting: SMD (SMT) Power (Watts): 50mW Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Pulse Code Modulation (PCM) Supply Voltage - Operating: 5V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - TP11368V - 053058-TP11368V - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TP11368V
053058-TP11368V
Interface - Interface - Telecom - TP11368V 053058-TP11368V
Manufacturer: Texas Instruments Win Source Part Number: 053058-TP11368V Packaging: Tube/Rail Number of Circuits: 8 Mounting: SMD (SMT) Power (Watts): 50mW Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Pulse Code Modulation (PCM) Supply Voltage - Operating: 5V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 053058-TP11368V
Packaging: Tube/Rail
Number of Circuits: 8
Mounting: SMD (SMT)
Power (Watts): 50mW
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Pulse Code Modulation (PCM)
Supply Voltage - Operating: 5V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - TP11368V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
TP11368V
Integrated Circuits (ICs) - Interface - Telecom TP11368V
ADPCM CODEC, A/MU-LAW, 1-FUNC

ADPCM CODEC, A/MU-LAW, 1-FUNC

Supplier's Site
Telecom - TP11368V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
TP11368V
Telecom TP11368V
Telecom IC Pulse Code Modulation (PCM) 28-PLCC (11.43x11.43)

Telecom IC Pulse Code Modulation (PCM) 28-PLCC (11.43x11.43)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 053058-TP11368V TP11368V TP11368V
Product Name Interface - Interface - Telecom - TP11368V Integrated Circuits (ICs) - Interface - Telecom Telecom
Supply Voltage Other; 5V Other Other; 5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 28-PLCC (11.51x11.51) 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906998P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Dual buffer/line driver; 3-state - 74AHC2G125DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI3019-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers