COMBO II Programmable PCM CODEC/Filter 28-PLCC
Manufacturer: Texas Instruments
Win Source Part Number: 1271717-TP3070V-G
Packaging: Tube
Type: PCM, Filter
Mounting Style: SMD
Data Interface: PCM Audio Interface
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-LCC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: TP3070
Manufacturer Pack Quantity: 35
MSL Level: 2A (4 Weeks)
Supply Voltage , Analog: ±5V
Supply Voltage , Digital: ±5V
PCM, Filter Interface PCM Audio Interface 28-PLCC (11.51x11.51)
IC INTERFAC PCM COMBO II 28-PLCC Product overview: TP3070V-G from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3070V-G can be used for catalog matching and distributor lookup.
PROGRAMMABLE CODEC, A/MU-LAW, 1
PROGRAMMABLE CODEC, A/MU-LAW, 1
PCM, Filter Interface PCM Audio Interface 28-PLCC (11.51x11.51)
PCM, Filter Interface PCM Audio Interface 28-PLCC (11.51x11.51)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TP3070V-G | 1271717-TP3070V-G | TP3070V-G-ND | 716-TP3070V-G | TP3070V-G | TP3070V-G | TP3070V-G |
| Product Name | TP3070 COMBO II Programmable PCM CODEC/Filter | Interface - Interface - CODECs - TP3070V-G | CODECS | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Sensor Interface; Codec | PCM, Filter | Codec |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Technology | PCM | ||||||
| Package Type | 28-LCC (J-Lead) | PLCC | 28-LCC (J-Lead) | 28-LCC (J-Lead) |