Win Source Part Number: 972426-TMDS171IRGZR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: Retimer
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: I2C
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TMDS171IRGZR-ND,296-
Base Product Number: TMDS171
IC INTERFACE SPECIALIZED 48VQFN
IC INTERFACE SPECIALIZED 48VQFN
IC INTERFACE SPECIALIZED 48VQFN
Display Interface IC 3.4 Gbps TMDS Retimer 48-VQFN -40 to 85
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 972426-TMDS171IRGZR | TMDS171IRGZR | TMDS171IRGZR | TMDS171IRGZR | TMDS171IRGZR | TMDS171IRGZR |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Display Interface IC |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other | ||
| Technology | I2C; I²C | I2C; I²C | I2C; I²C |