Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1112PWR

Description
Win Source Part Number: 982844-TMUX1112PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4Ohm -3db Bandwidth: 300MHz Charge Injection: -1.5pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -90dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 7pF, 10pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1112PWRTR,29 6-TMUX1112PWRDKR,296 -TMUX1112PWRCT Base Product Number: TMUX1112
Request a Quote Datasheet
Description
Win Source Part Number: 982844-TMUX1112PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4Ohm -3db Bandwidth: 300MHz Charge Injection: -1.5pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -90dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 7pF, 10pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1112PWRTR,29 6-TMUX1112PWRDKR,296 -TMUX1112PWRCT Base Product Number: TMUX1112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 982844-TMUX1112PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
982844-TMUX1112PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 982844-TMUX1112PWR
Win Source Part Number: 982844-TMUX1112PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4Ohm -3db Bandwidth: 300MHz Charge Injection: -1.5pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -90dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 7pF, 10pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1112PWRTR,29 6-TMUX1112PWRDKR,296 -TMUX1112PWRCT Base Product Number: TMUX1112

Win Source Part Number: 982844-TMUX1112PWR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Switch Circuit: SPST
On-State Resistance (Max): 4Ohm
-3db Bandwidth: 300MHz
Charge Injection: -1.5pC
Current - Leakage (IS(off)) (Max): 80pA
Crosstalk: -90dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 130mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Channel Capacitance (CS(off), CD(off)): 7pF, 10pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1112PWRTR,296-TMUX1112PWRDKR,296-TMUX1112PWRCT
Base Product Number: TMUX1112

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1112PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1112PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1112PWR
IC SWITCH SPST X 4 4OHM 16TSSOP

IC SWITCH SPST X 4 4OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 982844-TMUX1112PWR TMUX1112PWR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1981BJST-LV - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 48-LQFP
View Details
Interface module - 289-459 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4526TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Control Communications - CY7C53120E2-10SXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details