Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1101DBVR

Description
Win Source Part Number: 1383680-TMUX1101DBVR Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 pcs Switch Circuit: SPST On-State Resistance (Max): 4Ohm -3db Bandwidth: 300MHz Charge Injection: -1.5pC Current - Leakage (IS(off)) (Max): 80pA Channel-to-Channel Matching (ΔRon): 850mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 6pF, 10pF Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TMUX1101 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383680-TMUX1101DBVR Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 pcs Switch Circuit: SPST On-State Resistance (Max): 4Ohm -3db Bandwidth: 300MHz Charge Injection: -1.5pC Current - Leakage (IS(off)) (Max): 80pA Channel-to-Channel Matching (ΔRon): 850mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 6pF, 10pF Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TMUX1101 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1383680-TMUX1101DBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1383680-TMUX1101DBVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1383680-TMUX1101DBVR
Win Source Part Number: 1383680-TMUX1101DBVR Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 pcs Switch Circuit: SPST On-State Resistance (Max): 4Ohm -3db Bandwidth: 300MHz Charge Injection: -1.5pC Current - Leakage (IS(off)) (Max): 80pA Channel-to-Channel Matching (ΔRon): 850mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 6pF, 10pF Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TMUX1101 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383680-TMUX1101DBVR
Category: Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000 pcs
Switch Circuit: SPST
On-State Resistance (Max): 4Ohm
-3db Bandwidth: 300MHz
Charge Injection: -1.5pC
Current - Leakage (IS(off)) (Max): 80pA
Channel-to-Channel Matching (ΔRon): 850mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Channel Capacitance (CS(off), CD(off)): 6pF, 10pF
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TMUX1101
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1101DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1101DBVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1101DBVR
IC SWITCH SPST X 1 4OHM SOT23-5

IC SWITCH SPST X 1 4OHM SOT23-5

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX1101DBVR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1101DBVR
Analog Switches, Multiplexers, Demultiplexers TMUX1101DBVR
PRECISION ANALOG MULTIPLEXER

PRECISION ANALOG MULTIPLEXER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1383680-TMUX1101DBVR TMUX1101DBVR TMUX1101DBVR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4316PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details