Texas Instruments High-Performance Analog Interface Transceiver IC TP3054AN

Description
MU-LAW, PCM CODEC, PDIP16 Product overview: TP3054AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3054AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MU-LAW, PCM CODEC, PDIP16 Product overview: TP3054AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3054AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 716-TP3054AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-TP3054AN
Interface Transceiver IC 716-TP3054AN
MU-LAW, PCM CODEC, PDIP16 Product overview: TP3054AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3054AN can be used for catalog matching and distributor lookup.

MU-LAW, PCM CODEC, PDIP16 Product overview: TP3054AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3054AN can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - CODECs - TP3054AN - 055327-TP3054AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TP3054AN
055327-TP3054AN
Interface - Interface - CODECs - TP3054AN 055327-TP3054AN
Manufacturer: Texas Instruments Win Source Part Number: 055327-TP3054AN Packaging: Tube/Rail Type: PCM, Filter Mounting: Through Hole Data Interface: Serial Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Analog Supply Voltage: ±5V Digital Supply Voltage: ±5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055327-TP3054AN
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: Through Hole
Data Interface: Serial
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Analog Supply Voltage: ±5V
Digital Supply Voltage: ±5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - TP3054AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
TP3054AN
CODECS TP3054AN
PCM, Filter Interface Serial 16-PDIP

PCM, Filter Interface Serial 16-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 716-TP3054AN 055327-TP3054AN TP3054AN
Product Name Interface Transceiver IC Interface - Interface - CODECs - TP3054AN CODECS
Device Type Transceiver Sensor Interface Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898058 - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Triple inverting Schmitt trigger - 74AHC3G14GT,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT833-1 SOT833-1
View Details
Interface Transceiver IC - 702-SI3011-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers