Texas Instruments TMDS341A 3-to-1 DVI/HDMI Switch with AC coupling TMDS341APFCR

Description
3-to-1 DVI/HDMI Switch with AC coupling 80-TQFP 0 to 70
Request a Quote Datasheet
Description
3-to-1 DVI/HDMI Switch with AC coupling 80-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMDS341A 3-to-1 DVI/HDMI Switch with AC coupling - TMDS341APFCR - Texas Instruments
Dallas, TX, United States
TMDS341A 3-to-1 DVI/HDMI Switch with AC coupling
TMDS341APFCR
TMDS341A 3-to-1 DVI/HDMI Switch with AC coupling TMDS341APFCR
3-to-1 DVI/HDMI Switch with AC coupling 80-TQFP 0 to 70

3-to-1 DVI/HDMI Switch with AC coupling 80-TQFP 0 to 70

Supplier's Site Datasheet
Interface - Interface - Specialized - TMDS341APFCR - 033203-TMDS341APFCR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TMDS341APFCR
033203-TMDS341APFCR
Interface - Interface - Specialized - TMDS341APFCR 033203-TMDS341APFCR
Manufacturer: Texas Instruments Win Source Part Number: 033203-TMDS341APFCR Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 80-TQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033203-TMDS341APFCR
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 80-TQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TMDS341APFCR
Integrated Circuits (ICs) - Interface - Specialized TMDS341APFCR
IC INTERFACE SPECIALIZED 80TQFP

IC INTERFACE SPECIALIZED 80TQFP

Supplier's Site
Specialized - TMDS341APFCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TMDS341APFCR
Specialized TMDS341APFCR
3:1 Switchable DVI/HDMI Receiver Interface 80-TQFP (12x12)

3:1 Switchable DVI/HDMI Receiver Interface 80-TQFP (12x12)

Buy Now
Interface - Specialized - TMDS341APFCR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TMDS341APFCR
Interface - Specialized TMDS341APFCR
IC INTERFACE SPECIALIZED 80TQFP

IC INTERFACE SPECIALIZED 80TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TMDS341APFCR 033203-TMDS341APFCR TMDS341APFCR TMDS341APFCR TMDS341APFCR
Product Name TMDS341A 3-to-1 DVI/HDMI Switch with AC coupling Interface - Interface - Specialized - TMDS341APFCR Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052NSRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052NSR - 130498-CD74HC4052NSR - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SO
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370820-CD74HC4051QPWRG4Q1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers