Enhanced Serial Interface CMOS CODEC/Filter COMBO 20-SOIC
PCM, Filter Interface 8 b Serial 20-SOIC
PCM Codec 1ADC / 2DAC Ch 20-Pin SOIC Tube Product overview: TP3067WM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3067WM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 087395-TP3067WM
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 20-SOIC
Analog Supply Voltage: ±5V
Digital Supply Voltage: ±5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC CODEC FILTER CMOS 20SOIC
PCM, Filter Interface 8 b Serial 20-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TP3067WM | TP3067WM-ND | 716-TP3067WM | 087395-TP3067WM | TP3067WM | TP3067WM | TP3067WM |
| Product Name | TP3067 Enhanced Serial Interface CMOS CODEC/Filter COMBO | CODECS | SOIC Interface Transceiver IC | Interface - Interface - CODECs - TP3067WM | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | PCM, Filter | Sensor Interface; Codec | Codec |
| Technology | Serial | Serial | |||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |