Win Source Part Number: 963592-TMUX1209RSVR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
On-State Resistance (Max): 5Ohm (Typ)
-3db Bandwidth: 125MHz
Charge Injection: 9pC
Current - Leakage (IS(off)) (Max): 75nA (Typ)
Crosstalk: -62dB ~ -42dB @ 1MHz ~ 10MHz
Channel-to-Channel Matching (ΔRon): 150mOhm
Switch Time (Ton, Toff) (Max): 14ns, 5ns (Typ)
Channel Capacitance (CS(off), CD(off)): 13pF, 38pF
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (2.6x1.8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53441-6,296-5344
Base Product Number: TMUX1209
IC SWITCH DUAL 16UQFN
IC MUX DUAL 4:1 5OHM 16UQFN
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 963592-TMUX1209RSVR | TMUX1209RSVR | TMUX1209RSVR |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |