Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1308QPWRQ1 TMUX1308QPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 852292-TMUX1308QPWRQ 1 Series: Automotive, AEC-Q100 Features: 1 Circuit IC Switch Package: Reel - TR Family Name: TMUX1308 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMUX1308QPWRQ1DK R, 296-TMUX1308QPWRQ1TR , 296-TMUX1308QPWRQ1CT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852292-TMUX1308QPWRQ 1 Series: Automotive, AEC-Q100 Features: 1 Circuit IC Switch Package: Reel - TR Family Name: TMUX1308 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMUX1308QPWRQ1DK R, 296-TMUX1308QPWRQ1TR , 296-TMUX1308QPWRQ1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1308QPWRQ1 - 852292-TMUX1308QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1308QPWRQ1
852292-TMUX1308QPWRQ1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1308QPWRQ1 852292-TMUX1308QPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 852292-TMUX1308QPWRQ 1 Series: Automotive, AEC-Q100 Features: 1 Circuit IC Switch Package: Reel - TR Family Name: TMUX1308 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMUX1308QPWRQ1DK R, 296-TMUX1308QPWRQ1TR , 296-TMUX1308QPWRQ1CT

Manufacturer: Texas Instruments
Win Source Part Number: 852292-TMUX1308QPWRQ1
Series: Automotive, AEC-Q100
Features: 1 Circuit IC Switch
Package: Reel - TR
Family Name: TMUX1308
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TMUX1308QPWRQ1DKR, 296-TMUX1308QPWRQ1TR, 296-TMUX1308QPWRQ1CT

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX1308QPWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1308QPWRQ1
Analog Switches, Multiplexers, Demultiplexers TMUX1308QPWRQ1
AUTOMOTIVE, 1-CHANNEL, 8:1 GENER

AUTOMOTIVE, 1-CHANNEL, 8:1 GENER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1308QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1308QPWRQ1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1308QPWRQ1
IC MUX 8:1 195OHM 16TSSOP

IC MUX 8:1 195OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 852292-TMUX1308QPWRQ1 TMUX1308QPWRQ1 TMUX1308QPWRQ1
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1308QPWRQ1 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 1.62V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - SE5517A-R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - ADM1025ARQ - Lingto Electronic Limited
Specs
Technology I2C; I²C
Device Type Sensor Interface
Package Type 16-QSOP
View Details