Texas Instruments TPIC71004-Q1 Automotive Catalog Four-Channel Squib Driver TPIC71004TDCARQ1

Description
Automotive Catalog Four-Channel Squib Driver 48-HTSSOP -40 to 105
Request a Quote
Description
Automotive Catalog Four-Channel Squib Driver 48-HTSSOP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPIC71004-Q1 is a quad-channel squib driver designed for airbag deployment in automotive applications. It features independent high-side and low-side switches for each channel, providing robust control logic to prevent inadvertent deployment. The device supports a maximum firing voltage of 35 V and can handle firing currents of either 1.2 A or 1.75 A, depending on the configuration. The operating temperature range is from -40°C to 105°C, making it suitable for automotive environments. It includes diagnostic functions for monitoring squib resistance and leakage, and communicates diagnostic information via an analog output and SPI interface. The device also incorporates thermal protection and current limiting features to ensure safe operation during deployment. The TPIC71004-Q1 is packaged in a thermally enhanced 48-pin TSSOP package, facilitating integration into automotive systems.

Datasheet Summary
Powered by GS/AI

The TPIC71004-Q1 is a quad-channel squib driver designed for airbag deployment in automotive applications. It features independent high-side and low-side switches for each channel, providing robust control logic to prevent inadvertent deployment. The device supports a maximum firing voltage of 35 V and can handle firing currents of either 1.2 A or 1.75 A, depending on the configuration. The operating temperature range is from -40°C to 105°C, making it suitable for automotive environments. It includes diagnostic functions for monitoring squib resistance and leakage, and communicates diagnostic information via an analog output and SPI interface. The device also incorporates thermal protection and current limiting features to ensure safe operation during deployment. The TPIC71004-Q1 is packaged in a thermally enhanced 48-pin TSSOP package, facilitating integration into automotive systems.

Suppliers

Company
Product
Description
Supplier Links
TPIC71004-Q1 Automotive Catalog Four-Channel Squib Driver - TPIC71004TDCARQ1 - Texas Instruments
Dallas, TX, United States
TPIC71004-Q1 Automotive Catalog Four-Channel Squib Driver
TPIC71004TDCARQ1
TPIC71004-Q1 Automotive Catalog Four-Channel Squib Driver TPIC71004TDCARQ1
Automotive Catalog Four-Channel Squib Driver 48-HTSSOP -40 to 105

Automotive Catalog Four-Channel Squib Driver 48-HTSSOP -40 to 105

Supplier's Site Datasheet
Interface - Interface - Specialized - TPIC71004TDCARQ1 - 900663-TPIC71004TDCARQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TPIC71004TDCARQ1
900663-TPIC71004TDCARQ1
Interface - Interface - Specialized - TPIC71004TDCARQ1 900663-TPIC71004TDCARQ1
Manufacturer: Texas Instruments Win Source Part Number: 900663-TPIC71004TDCA RQ1 Series: Automotive, AEC-Q100 Features: Airbag Interface 48-HTSSOP Package: Reel - TR Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Mounting: Surface Mount Family Name: TPIC71004 Categories: Integrated Circuits (ICs) Case / Package: 48-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38283-6, -296-38283-1-ND, 296-38283-2, TPIC71004TDCARQ1-ND, 296-38283-1

Manufacturer: Texas Instruments
Win Source Part Number: 900663-TPIC71004TDCARQ1
Series: Automotive, AEC-Q100
Features: Airbag Interface 48-HTSSOP
Package: Reel - TR
Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Mounting: Surface Mount
Family Name: TPIC71004
Categories: Integrated Circuits (ICs)
Case / Package: 48-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38283-6, -296-38283-1-ND, 296-38283-2, TPIC71004TDCARQ1-ND, 296-38283-1

Buy Now Datasheet
Specialized - TPIC71004TDCARQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TPIC71004TDCARQ1
Specialized TPIC71004TDCARQ1
Interface

Interface

Buy Now Datasheet
Specialized - TPIC71004TDCARQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TPIC71004TDCARQ1
Specialized TPIC71004TDCARQ1
Airbag Interface 48-HTSSOP

Airbag Interface 48-HTSSOP

Buy Now
Interface - Specialized - TPIC71004TDCARQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TPIC71004TDCARQ1
Interface - Specialized TPIC71004TDCARQ1
IC INTFACE SPECIALIZED 48HTSSOP

IC INTFACE SPECIALIZED 48HTSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TPIC71004TDCARQ1
Integrated Circuits (ICs) - Interface - Specialized TPIC71004TDCARQ1
IC INTFACE SPECIALIZED 48HTSSOP

IC INTFACE SPECIALIZED 48HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TPIC71004TDCARQ1 900663-TPIC71004TDCARQ1 TPIC71004TDCARQ1 TPIC71004TDCARQ1 TPIC71004TDCARQ1 TPIC71004TDCARQ1
Product Name TPIC71004-Q1 Automotive Catalog Four-Channel Squib Driver Interface - Interface - Specialized - TPIC71004TDCARQ1 Specialized Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BMG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ACT04 Hex Inverters - 5962-89734012A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74S253DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details