Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1308QDYYRQ1

Description
Win Source Part Number: 967405-TMUX1308QDYYR Q1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 195Ohm -3db Bandwidth: 500MHz Charge Injection: -6.5pC Current - Leakage (IS(off)) (Max): 1nA (Typ) Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 7Ohm Voltage - Supply, Single (V+): 1.62V ~ 5.5V Voltage - Supply, Dual (V±): 1.62V ~ 5.5V Switch Time (Ton, Toff) (Max): 32ns, 40ns Channel Capacitance (CS(off), CD(off)): 14pF, 7pF Package / Case: SOT-23-16 Thin, SOT-23 Variant Supplier Device Package: 16-SOT-23-THIN Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1308QDYYRQ1D KR,296-TMUX1308QDYYR Q1CT,296-TMUX1308QDY YRQ1TR Base Product Number: TMUX1308
Request a Quote
Description
Win Source Part Number: 967405-TMUX1308QDYYR Q1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 195Ohm -3db Bandwidth: 500MHz Charge Injection: -6.5pC Current - Leakage (IS(off)) (Max): 1nA (Typ) Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 7Ohm Voltage - Supply, Single (V+): 1.62V ~ 5.5V Voltage - Supply, Dual (V±): 1.62V ~ 5.5V Switch Time (Ton, Toff) (Max): 32ns, 40ns Channel Capacitance (CS(off), CD(off)): 14pF, 7pF Package / Case: SOT-23-16 Thin, SOT-23 Variant Supplier Device Package: 16-SOT-23-THIN Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1308QDYYRQ1D KR,296-TMUX1308QDYYR Q1CT,296-TMUX1308QDY YRQ1TR Base Product Number: TMUX1308
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 967405-TMUX1308QDYYRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
967405-TMUX1308QDYYRQ1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 967405-TMUX1308QDYYRQ1
Win Source Part Number: 967405-TMUX1308QDYYR Q1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 195Ohm -3db Bandwidth: 500MHz Charge Injection: -6.5pC Current - Leakage (IS(off)) (Max): 1nA (Typ) Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 7Ohm Voltage - Supply, Single (V+): 1.62V ~ 5.5V Voltage - Supply, Dual (V±): 1.62V ~ 5.5V Switch Time (Ton, Toff) (Max): 32ns, 40ns Channel Capacitance (CS(off), CD(off)): 14pF, 7pF Package / Case: SOT-23-16 Thin, SOT-23 Variant Supplier Device Package: 16-SOT-23-THIN Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1308QDYYRQ1D KR,296-TMUX1308QDYYR Q1CT,296-TMUX1308QDY YRQ1TR Base Product Number: TMUX1308

Win Source Part Number: 967405-TMUX1308QDYYRQ1
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
On-State Resistance (Max): 195Ohm
-3db Bandwidth: 500MHz
Charge Injection: -6.5pC
Current - Leakage (IS(off)) (Max): 1nA (Typ)
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 7Ohm
Voltage - Supply, Single (V+): 1.62V ~ 5.5V
Voltage - Supply, Dual (V±): 1.62V ~ 5.5V
Switch Time (Ton, Toff) (Max): 32ns, 40ns
Channel Capacitance (CS(off), CD(off)): 14pF, 7pF
Package / Case: SOT-23-16 Thin, SOT-23 Variant
Supplier Device Package: 16-SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1308QDYYRQ1DKR,296-TMUX1308QDYYRQ1CT,296-TMUX1308QDYYRQ1TR
Base Product Number: TMUX1308

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1308QDYYRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1308QDYYRQ1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1308QDYYRQ1
IC MUX 8:1 195OHM 16SOT23

IC MUX 8:1 195OHM 16SOT23

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX1308QDYYRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1308QDYYRQ1
Analog Switches, Multiplexers, Demultiplexers TMUX1308QDYYRQ1
AUTOMOTIVE, 5-V, 8:1, 1-CHANNEL

AUTOMOTIVE, 5-V, 8:1, 1-CHANNEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 967405-TMUX1308QDYYRQ1 TMUX1308QDYYRQ1 TMUX1308QDYYRQ1
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2434-D-GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
Interface module - 704-5013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details