Texas Instruments High-Performance Analog CODECS TP3057V-X

Description
PCM, Filter Interface Serial 20-PLCC (9x9)
Request a Quote Datasheet
Description
PCM, Filter Interface Serial 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CODECS - TP3057V-X-ND - DigiKey
Thief River Falls, MN, United States
PCM, Filter Interface Serial 20-PLCC (9x9)

PCM, Filter Interface Serial 20-PLCC (9x9)

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-TP3057V-X
Interface Transceiver IC 716-TP3057V-X
IC CODEC FILTER CMOS 20PLCC Product overview: TP3057V-X from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3057V-X can be used for catalog matching and distributor lookup.

IC CODEC FILTER CMOS 20PLCC Product overview: TP3057V-X from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3057V-X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - TP3057V-X - 797767-TP3057V-X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TP3057V-X
797767-TP3057V-X
Interface - Interface - CODECs - TP3057V-X 797767-TP3057V-X
Manufacturer: Texas Instruments Win Source Part Number: 797767-TP3057V-X Packaging: Reel package Type: PCM, Filter Operating Temperature Range: -25°C ~ 125°C Package: 20-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: ±5V Data Interface: Serial Voltage - Supply, Digital: ±5V Number of ADCs / DACs: 1 / 2 Sigma Delta: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 797767-TP3057V-X
Packaging: Reel package
Type: PCM, Filter
Operating Temperature Range: -25°C ~ 125°C
Package: 20-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: ±5V
Data Interface: Serial
Voltage - Supply, Digital: ±5V
Number of ADCs / DACs: 1 / 2
Sigma Delta: No
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PLCC (9x9)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Interface - CODECs - TP3057V-X - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TP3057V-X
Interface - CODECs TP3057V-X
IC CODEC FILTER CMOS 20PLCC

IC CODEC FILTER CMOS 20PLCC

Supplier's Site Datasheet
CODECS - TP3057V-X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface Serial 20-PLCC (9x9)

PCM, Filter Interface Serial 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TP3057V-X-ND 716-TP3057V-X 797767-TP3057V-X TP3057V-X TP3057V-X
Product Name CODECS Interface Transceiver IC Interface - Interface - CODECs - TP3057V-X Interface - CODECs CODECS
Technology Serial Serial
Device Type Codec Transceiver Sensor Interface Sensor Interface; Codec Codec
Operating Temperature -25 to 125 C (-13 to 257 F) -25 C (-13 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Package Type 20-LCC (J-Lead) LCC 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
RF Front End (LNA + PA) - AWL9583V2 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
Package Type 16-XFQFN Exposed Pad
View Details
RF Front End (LNA + PA) - 2312-QM55011SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-5034 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details