Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX136RSER

Description
Win Source Part Number: 1183548-TMUX136RSER Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9.5Ohm -3db Bandwidth: 6.1GHz Current - Leakage (IS(off)) (Max): 2µA Crosstalk: -37dB @ 240MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 2.3V ~ 4.8V Channel Capacitance (CS(off), CD(off)): 1.6pF, 1.6pF Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47397-2,296-4739 7-1,296-47397-6 Base Product Number: TMUX136
Request a Quote Datasheet
Description
Win Source Part Number: 1183548-TMUX136RSER Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9.5Ohm -3db Bandwidth: 6.1GHz Current - Leakage (IS(off)) (Max): 2µA Crosstalk: -37dB @ 240MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 2.3V ~ 4.8V Channel Capacitance (CS(off), CD(off)): 1.6pF, 1.6pF Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47397-2,296-4739 7-1,296-47397-6 Base Product Number: TMUX136
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1183548-TMUX136RSER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1183548-TMUX136RSER
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1183548-TMUX136RSER
Win Source Part Number: 1183548-TMUX136RSER Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9.5Ohm -3db Bandwidth: 6.1GHz Current - Leakage (IS(off)) (Max): 2µA Crosstalk: -37dB @ 240MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 2.3V ~ 4.8V Channel Capacitance (CS(off), CD(off)): 1.6pF, 1.6pF Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47397-2,296-4739 7-1,296-47397-6 Base Product Number: TMUX136

Win Source Part Number: 1183548-TMUX136RSER
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 9.5Ohm
-3db Bandwidth: 6.1GHz
Current - Leakage (IS(off)) (Max): 2µA
Crosstalk: -37dB @ 240MHz
Channel-to-Channel Matching (ΔRon): 100mOhm
Voltage - Supply, Single (V+): 2.3V ~ 4.8V
Channel Capacitance (CS(off), CD(off)): 1.6pF, 1.6pF
Package / Case: 10-UFQFN
Supplier Device Package: 10-UQFN (2.0x1.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47397-2,296-47397-1,296-47397-6
Base Product Number: TMUX136

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX136RSER - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX136RSER
Analog Switches, Multiplexers, Demultiplexers TMUX136RSER
IC SWITCH SPDT DUAL 10UQFN

IC SWITCH SPDT DUAL 10UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX136RSER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX136RSER
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX136RSER
IC SWITCH SPDT X 2 9.5OHM 10UQFN

IC SWITCH SPDT X 2 9.5OHM 10UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1183548-TMUX136RSER TMUX136RSER TMUX136RSER
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-175 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details