Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS3A24157RSERG4

Description
Win Source Part Number: 1025081-TS3A24157RSE RG4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 600mOhm -3db Bandwidth: 50MHz Charge Injection: 8.75pC Current - Leakage (IS(off)) (Max): 50nA Crosstalk: -72dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50mOhm Voltage - Supply, Single (V+): 1.65V ~ 3.6V Switch Time (Ton, Toff) (Max): 35ns, 25ns Channel Capacitance (CS(off), CD(off)): 50pF Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TS3A24157
Request a Quote Datasheet
Description
Win Source Part Number: 1025081-TS3A24157RSE RG4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 600mOhm -3db Bandwidth: 50MHz Charge Injection: 8.75pC Current - Leakage (IS(off)) (Max): 50nA Crosstalk: -72dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50mOhm Voltage - Supply, Single (V+): 1.65V ~ 3.6V Switch Time (Ton, Toff) (Max): 35ns, 25ns Channel Capacitance (CS(off), CD(off)): 50pF Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TS3A24157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1025081-TS3A24157RSERG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1025081-TS3A24157RSERG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1025081-TS3A24157RSERG4
Win Source Part Number: 1025081-TS3A24157RSE RG4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 600mOhm -3db Bandwidth: 50MHz Charge Injection: 8.75pC Current - Leakage (IS(off)) (Max): 50nA Crosstalk: -72dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50mOhm Voltage - Supply, Single (V+): 1.65V ~ 3.6V Switch Time (Ton, Toff) (Max): 35ns, 25ns Channel Capacitance (CS(off), CD(off)): 50pF Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TS3A24157

Win Source Part Number: 1025081-TS3A24157RSERG4
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 600mOhm
-3db Bandwidth: 50MHz
Charge Injection: 8.75pC
Current - Leakage (IS(off)) (Max): 50nA
Crosstalk: -72dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50mOhm
Voltage - Supply, Single (V+): 1.65V ~ 3.6V
Switch Time (Ton, Toff) (Max): 35ns, 25ns
Channel Capacitance (CS(off), CD(off)): 50pF
Package / Case: 10-UFQFN
Supplier Device Package: 10-UQFN (2.0x1.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TS3A24157

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24157RSERG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A24157RSERG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS3A24157RSERG4
IC SWITCH SPDTX2 600MOHM 10UQFN

IC SWITCH SPDTX2 600MOHM 10UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1025081-TS3A24157RSERG4 TS3A24157RSERG4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 722-SI2493-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface module - 289-822 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers