Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX7209PWR

Description
Win Source Part Number: 1352338-TMUX7209PWR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Switch Circuit: 4PST - NO On-State Resistance (Max): 5.5Ohm -3db Bandwidth: 51MHz Charge Injection: -5pC Crosstalk: -85dB @ 100kHz Channel-to-Channel Matching (ΔRon): 700mOhm Voltage - Supply, Single (V+): 4.5V ~ 44V Voltage - Supply, Dual (V±): ±4.5V ~ 22V Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable Switch Time (Ton, Toff) (Max): 205ns, 300ns Channel Capacitance (CS(off) , CD(off) ): 15pF, 67pF Current - Leakage (IS(off) ) (Max): 1nA
Request a Quote Datasheet
Description
Win Source Part Number: 1352338-TMUX7209PWR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Switch Circuit: 4PST - NO On-State Resistance (Max): 5.5Ohm -3db Bandwidth: 51MHz Charge Injection: -5pC Crosstalk: -85dB @ 100kHz Channel-to-Channel Matching (ΔRon): 700mOhm Voltage - Supply, Single (V+): 4.5V ~ 44V Voltage - Supply, Dual (V±): ±4.5V ~ 22V Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable Switch Time (Ton, Toff) (Max): 205ns, 300ns Channel Capacitance (CS(off) , CD(off) ): 15pF, 67pF Current - Leakage (IS(off) ) (Max): 1nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1352338-TMUX7209PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1352338-TMUX7209PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1352338-TMUX7209PWR
Win Source Part Number: 1352338-TMUX7209PWR Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Switch Circuit: 4PST - NO On-State Resistance (Max): 5.5Ohm -3db Bandwidth: 51MHz Charge Injection: -5pC Crosstalk: -85dB @ 100kHz Channel-to-Channel Matching (ΔRon): 700mOhm Voltage - Supply, Single (V+): 4.5V ~ 44V Voltage - Supply, Dual (V±): ±4.5V ~ 22V Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable Switch Time (Ton, Toff) (Max): 205ns, 300ns Channel Capacitance (CS(off) , CD(off) ): 15pF, 67pF Current - Leakage (IS(off) ) (Max): 1nA

Win Source Part Number: 1352338-TMUX7209PWR
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,000
Switch Circuit: 4PST - NO
On-State Resistance (Max): 5.5Ohm
-3db Bandwidth: 51MHz
Charge Injection: -5pC
Crosstalk: -85dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 700mOhm
Voltage - Supply, Single (V+): 4.5V ~ 44V
Voltage - Supply, Dual (V±): ±4.5V ~ 22V
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
Switch Time (Ton, Toff) (Max): 205ns, 300ns
Channel Capacitance (CS(off) , CD(off) ): 15pF, 67pF
Current - Leakage (IS(off) ) (Max): 1nA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX7209PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX7209PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX7209PWR
IC SW 4PST-NOX2 5.5OHM 16TSSOP

IC SW 4PST-NOX2 5.5OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1352338-TMUX7209PWR TMUX7209PWR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
1200MHz Interface Transceiver IC - 118-RFOS6013 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
Interface module - 289-459 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2434-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers