Manufacturer: Texas Instruments
Win Source Part Number: 937037-TMDS171RGZT
Features: Retimer Interface 48-VQFN (7x7)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: TMDS171
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TMDS171RGZT-ND, 296-43702-1, 296-43702-2, 296-43702-6, -296-43702-1-ND
IC INTERFACE SPECIALIZED 48VQFN
IC INTERFACE SPECIALIZED 48VQFN
IC INTERFACE SPECIALIZED 48VQFN
Display Interface IC TMDS171
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 937037-TMDS171RGZT | TMDS171RGZT | TMDS171RGZT | TMDS171RGZT | TMDS171RGZT | TMDS171RGZT |
| Product Name | Interface - Interface - Specialized - TMDS171RGZT | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | Interface - Specialized | Display Interface IC |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Package Type | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | VQFN-48 | |
| Supply Voltage | Other | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | |||
| Technology | I2C; I²C | I2C; I²C | I2C; I²C |