Win Source Part Number: 974830-TMUX6208PWR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
On-State Resistance (Max): 6.2Ohm
-3db Bandwidth: 30MHz
Charge Injection: 2pC
Current - Leakage (IS(off)) (Max): 40pA
Crosstalk: -65dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 200mOhm
Voltage - Supply, Single (V+): 4.5V ~ 36V, ±4.5V ~ 16V
Voltage - Supply, Dual (V±): 4.5V ~ 36V, ±4.5V ~ 16V
Switch Time (Ton, Toff) (Max): 200ns, 290ns
Channel Capacitance (CS(off), CD(off)): 15pF, 138pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX6208PWRCT,29
36-V, LOW-RON, 8:1 PRECISION MUL
IC SWITCH SP8TX1 6.2OHM 16TSSOP
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 974830-TMUX6208PWR | TMUX6208PWR | TMUX6208PWR |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |