Texas Instruments TPD12S520 HDMI Receiver Port Protection and Interface Device TPD12S520DBTR

Description
HDMI Receiver Port Protection and Interface Device 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
HDMI Receiver Port Protection and Interface Device 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPD12S520 HDMI Receiver Port Protection and Interface Device - TPD12S520DBTR - Texas Instruments
Dallas, TX, United States
TPD12S520 HDMI Receiver Port Protection and Interface Device
TPD12S520DBTR
TPD12S520 HDMI Receiver Port Protection and Interface Device TPD12S520DBTR
HDMI Receiver Port Protection and Interface Device 38-TSSOP -40 to 85

HDMI Receiver Port Protection and Interface Device 38-TSSOP -40 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - TPD12S520DBTR - 033539-TPD12S520DBTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TPD12S520DBTR
033539-TPD12S520DBTR
Interface - Interface - Specialized - TPD12S520DBTR 033539-TPD12S520DBTR
Manufacturer: Texas Instruments Win Source Part Number: 033539-TPD12S520DBTR Packaging: Reel - TR Applications: Video Equipment Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 38-TSSOP Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Imaging, Video & Vision, Industrial, Multimedia

Manufacturer: Texas Instruments
Win Source Part Number: 033539-TPD12S520DBTR
Packaging: Reel - TR
Applications: Video Equipment
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 38-TSSOP
Supply Voltage - Operating: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Imaging, Video & Vision, Industrial, Multimedia

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TPD12S520DBTR
Integrated Circuits (ICs) - Interface - Specialized TPD12S520DBTR
IC INTERFACE SPECIALIZED 38TSSOP

IC INTERFACE SPECIALIZED 38TSSOP

Supplier's Site
Interface - Specialized - TPD12S520DBTR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TPD12S520DBTR
Interface - Specialized TPD12S520DBTR
IC INTERFACE SPECIALIZED 38TSSOP

IC INTERFACE SPECIALIZED 38TSSOP

Supplier's Site Datasheet
Specialized - TPD12S520DBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TPD12S520DBTR
Specialized TPD12S520DBTR
Video Equipment Interface 38-TSSOP

Video Equipment Interface 38-TSSOP

Buy Now
Sheung Wan, Hong Kong
Interface - Specialized
TPD12S520DBTR
Interface - Specialized TPD12S520DBTR
Interface - Specialized HDMI Rcvr Port Prot & Interface Device

Interface - Specialized HDMI Rcvr Port Prot & Interface Device

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TPD12S520DBTR 033539-TPD12S520DBTR TPD12S520DBTR TPD12S520DBTR TPD12S520DBTR TPD12S520DBTR
Product Name TPD12S520 HDMI Receiver Port Protection and Interface Device Interface - Interface - Specialized - TPD12S520DBTR Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Interface - Specialized
Device Type Receiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS32AC Quadruple Differential Line Receivers - AM26LS32ACPWRE4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details