Texas Instruments Interface - Interface - CODECs - TP3054N-X TP3054N-X

Description
Manufacturer: Texas Instruments Win Source Part Number: 043246-TP3054N-X Packaging: Tube/Rail Type: PCM, Filter Mounting: Through Hole Data Interface: Serial Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Temperature Range - Operating: -25°C to 125°C Case / Package: 16-PDIP Analog Supply Voltage: ±5V Digital Supply Voltage: ±5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 043246-TP3054N-X Packaging: Tube/Rail Type: PCM, Filter Mounting: Through Hole Data Interface: Serial Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Temperature Range - Operating: -25°C to 125°C Case / Package: 16-PDIP Analog Supply Voltage: ±5V Digital Supply Voltage: ±5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TP3054N-X - 043246-TP3054N-X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TP3054N-X
043246-TP3054N-X
Interface - Interface - CODECs - TP3054N-X 043246-TP3054N-X
Manufacturer: Texas Instruments Win Source Part Number: 043246-TP3054N-X Packaging: Tube/Rail Type: PCM, Filter Mounting: Through Hole Data Interface: Serial Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Temperature Range - Operating: -25°C to 125°C Case / Package: 16-PDIP Analog Supply Voltage: ±5V Digital Supply Voltage: ±5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043246-TP3054N-X
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: Through Hole
Data Interface: Serial
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Temperature Range - Operating: -25°C to 125°C
Case / Package: 16-PDIP
Analog Supply Voltage: ±5V
Digital Supply Voltage: ±5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIP Interface Transceiver IC - 716-TP3054N-X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Interface Transceiver IC
716-TP3054N-X
DIP Interface Transceiver IC 716-TP3054N-X
MU-LAW, PCM CODEC, PDIP16, DIP-16 Product overview: TP3054N-X from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3054N-X can be used for catalog matching and distributor lookup.

MU-LAW, PCM CODEC, PDIP16, DIP-16 Product overview: TP3054N-X from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3054N-X can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 043246-TP3054N-X 716-TP3054N-X
Product Name Interface - Interface - CODECs - TP3054N-X DIP Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906252 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - CODECs - AD1888JCP-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details