Texas Instruments TP3067 Enhanced Serial Interface CMOS CODEC/Filter COMBO TP3067N/NOPB

Description
Enhanced Serial Interface CMOS CODEC/Filter COMBO 20-PDIP
Request a Quote Datasheet
Description
Enhanced Serial Interface CMOS CODEC/Filter COMBO 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP3067 Enhanced Serial Interface CMOS CODEC/Filter COMBO - TP3067N/NOPB - Texas Instruments
Dallas, TX, United States
TP3067 Enhanced Serial Interface CMOS CODEC/Filter COMBO
TP3067N/NOPB
TP3067 Enhanced Serial Interface CMOS CODEC/Filter COMBO TP3067N/NOPB
Enhanced Serial Interface CMOS CODEC/Filter COMBO 20-PDIP

Enhanced Serial Interface CMOS CODEC/Filter COMBO 20-PDIP

Buy Now Datasheet
Interface Transceiver IC - 716-TP3067N/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-TP3067N/NOPB
Interface Transceiver IC 716-TP3067N/NOPB
Serial Interface PCM Codec Product overview: TP3067N/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3067N/NOPB can be used for catalog matching and distributor lookup.

Serial Interface PCM Codec Product overview: TP3067N/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3067N/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - TP3067N/NOPB-ND - DigiKey
Thief River Falls, MN, United States
PCM, Filter Interface 8 b Serial 20-PDIP

PCM, Filter Interface 8 b Serial 20-PDIP

Buy Now Datasheet
Interface - Interface - CODECs - TP3067N/NOPB - 134733-TP3067N/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TP3067N/NOPB
134733-TP3067N/NOPB
Interface - Interface - CODECs - TP3067N/NOPB 134733-TP3067N/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134733-TP3067N/NOPB Packaging: Tube/Rail Type: PCM, Filter Mounting: Through Hole Data Interface: Serial Resolution (Bits): 8 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 20-DIP Analog Supply Voltage: ±5V Digital Supply Voltage: ±5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134733-TP3067N/NOPB
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: Through Hole
Data Interface: Serial
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 20-DIP
Analog Supply Voltage: ±5V
Digital Supply Voltage: ±5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - TP3067N/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface 8 b Serial 20-PDIP

PCM, Filter Interface 8 b Serial 20-PDIP

Buy Now Datasheet
CODECS - TP3067N/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface 8 b Serial 20-DIP

PCM, Filter Interface 8 b Serial 20-DIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TP3067N/NOPB 716-TP3067N/NOPB TP3067N/NOPB-ND 134733-TP3067N/NOPB TP3067N/NOPB
Product Name TP3067 Enhanced Serial Interface CMOS CODEC/Filter COMBO Interface Transceiver IC CODECS Interface - Interface - CODECs - TP3067N/NOPB CODECS
Device Type Codec Transceiver Codec Sensor Interface Codec
Features RoHS RoHS
Operating Temperature -25 C (-13 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLV320AIC3253 Ultra Low Power Stereo Audio Codec with miniDSP and Stereo Digital Microphone Input - TLV320AIC3253IYZKR - Texas Instruments
Specs
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DSBGA,VQFN
View Details
6 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4052BM96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MSA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8772101CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details