Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1111PWR

Description
Win Source Part Number: 1192719-TMUX1111PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4Ohm -3db Bandwidth: 300MHz Charge Injection: -1.5pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -90dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): -, Channel Capacitance (CS(off), CD(off)): 7pF, 10pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1111PWRTR,29 6-TMUX1111PWRCT,296- TMUX1111PWRDKR Base Product Number: TMUX1111
Request a Quote Datasheet
Description
Win Source Part Number: 1192719-TMUX1111PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4Ohm -3db Bandwidth: 300MHz Charge Injection: -1.5pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -90dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): -, Channel Capacitance (CS(off), CD(off)): 7pF, 10pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1111PWRTR,29 6-TMUX1111PWRCT,296- TMUX1111PWRDKR Base Product Number: TMUX1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1192719-TMUX1111PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1192719-TMUX1111PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1192719-TMUX1111PWR
Win Source Part Number: 1192719-TMUX1111PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4Ohm -3db Bandwidth: 300MHz Charge Injection: -1.5pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -90dB @ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Switch Time (Ton, Toff) (Max): -, Channel Capacitance (CS(off), CD(off)): 7pF, 10pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1111PWRTR,29 6-TMUX1111PWRCT,296- TMUX1111PWRDKR Base Product Number: TMUX1111

Win Source Part Number: 1192719-TMUX1111PWR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Switch Circuit: SPST
On-State Resistance (Max): 4Ohm
-3db Bandwidth: 300MHz
Charge Injection: -1.5pC
Current - Leakage (IS(off)) (Max): 80pA
Crosstalk: -90dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 130mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max): -,
Channel Capacitance (CS(off), CD(off)): 7pF, 10pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1111PWRTR,296-TMUX1111PWRCT,296-TMUX1111PWRDKR
Base Product Number: TMUX1111

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX1111PWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1111PWR
Analog Switches, Multiplexers, Demultiplexers TMUX1111PWR
MULTIPLEXER

MULTIPLEXER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1111PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1111PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1111PWR
IC SWITCH SPST X 4 4OHM 16TSSOP

IC SWITCH SPST X 4 4OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1192719-TMUX1111PWR TMUX1111PWR TMUX1111PWR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-436 - WAGO
Specs
Device Type Sensor Interface
View Details