Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017PWRG4 TS3A5017PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274312-TS3A5017PWRG 4 Packaging: Tape and Reel Switch Circuit: SP4T -3db Bandwidth: 165MHz Charge Injection: 5pC Crosstalk: -49dB at 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm Channel Capacitance (CS(off), CD(off)): 4.5pF, 19pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 12Ohm Switch Time (Ton, Toff) (Maximum): 9.5ns, 3.5ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: TS3A5017 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274312-TS3A5017PWRG 4 Packaging: Tape and Reel Switch Circuit: SP4T -3db Bandwidth: 165MHz Charge Injection: 5pC Crosstalk: -49dB at 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm Channel Capacitance (CS(off), CD(off)): 4.5pF, 19pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 12Ohm Switch Time (Ton, Toff) (Maximum): 9.5ns, 3.5ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: TS3A5017 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017PWRG4 - 1274312-TS3A5017PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017PWRG4
1274312-TS3A5017PWRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017PWRG4 1274312-TS3A5017PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1274312-TS3A5017PWRG 4 Packaging: Tape and Reel Switch Circuit: SP4T -3db Bandwidth: 165MHz Charge Injection: 5pC Crosstalk: -49dB at 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm Channel Capacitance (CS(off), CD(off)): 4.5pF, 19pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 12Ohm Switch Time (Ton, Toff) (Maximum): 9.5ns, 3.5ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: TS3A5017 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1274312-TS3A5017PWRG4
Packaging: Tape and Reel
Switch Circuit: SP4T
-3db Bandwidth: 165MHz
Charge Injection: 5pC
Crosstalk: -49dB at 1MHz
Channel-to-Channel Matching (ΔRon): 1Ohm
Channel Capacitance (CS(off), CD(off)): 4.5pF, 19pF
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 12Ohm
Switch Time (Ton, Toff) (Maximum): 9.5ns, 3.5ns
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: TS3A5017
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A5017PWRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS3A5017PWRG4
IC SWITCH SP4T X 2 12OHM 16TSSOP

IC SWITCH SP4T X 2 12OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1274312-TS3A5017PWRG4 TS3A5017PWRG4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017PWRG4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906162 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
SN54HC04-SP Hex Inverters - 5962-8409801VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details
5.5V Interface Transceiver IC - 704-74ABT16240ADL,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261029-SI2415-C-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers