Manufacturer: Texas Instruments
Win Source Part Number: 1111532-TPS25810RVCR
Packaging: Reel - TR
Applications: USB
Mounting: Surface Mount
Family Name: TPS25810
Categories: Integrated Circuits
Status: Active
Case / Package: 20-WQFN (4x3)
Supply Voltage - Operating: 4.5 V to 6.5 V
Alternative Parts (Cross-Reference): M5938BF51U; G5285T11U; G5287RR1U;
Introduction Date: October 03, 2015
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 20WQFN
USB Interface IC USB Type-C Rev 1.2 DFP Controller and Power Switch With Load Detection 20-WQFN -40 to 125
IC INTERFACE SPECIALIZED 20WQFN
IC INTERFACE SPECIALIZED 20WQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1111532-TPS25810RVCR | TPS25810RVCR | TPS25810RVCR | TPS25810RVCR | TPS25810RVCR | TPS25810RVCR |
| Product Name | Interface - Interface - Specialized - TPS25810RVCR | Specialized | Interface - Specialized | USB Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Supply Voltage | Other; 4.5 V ~ 6.5 V | Other; 4.5V ~ 6.5V | Other | Other; 4.5V ~ 6.5V |