Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1511PWR

Description
Win Source Part Number: 966566-TMUX1511PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4.5Ohm -3db Bandwidth: 3GHz Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 70mOhm Switch Time (Ton, Toff) (Max): 60µs, 4µs Channel Capacitance (CS(off), CD(off)): 2.5pF, 2.5pF Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53442-6,296-5344 2-2,296-53442-1 Base Product Number: TMUX1511
Request a Quote Datasheet
Description
Win Source Part Number: 966566-TMUX1511PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4.5Ohm -3db Bandwidth: 3GHz Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 70mOhm Switch Time (Ton, Toff) (Max): 60µs, 4µs Channel Capacitance (CS(off), CD(off)): 2.5pF, 2.5pF Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53442-6,296-5344 2-2,296-53442-1 Base Product Number: TMUX1511
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 966566-TMUX1511PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
966566-TMUX1511PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 966566-TMUX1511PWR
Win Source Part Number: 966566-TMUX1511PWR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4.5Ohm -3db Bandwidth: 3GHz Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 70mOhm Switch Time (Ton, Toff) (Max): 60µs, 4µs Channel Capacitance (CS(off), CD(off)): 2.5pF, 2.5pF Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53442-6,296-5344 2-2,296-53442-1 Base Product Number: TMUX1511

Win Source Part Number: 966566-TMUX1511PWR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Switch Circuit: SPST
On-State Resistance (Max): 4.5Ohm
-3db Bandwidth: 3GHz
Charge Injection: 2pC
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 70mOhm
Switch Time (Ton, Toff) (Max): 60µs, 4µs
Channel Capacitance (CS(off), CD(off)): 2.5pF, 2.5pF
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53442-6,296-53442-2,296-53442-1
Base Product Number: TMUX1511

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX1511PWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1511PWR
Analog Switches, Multiplexers, Demultiplexers TMUX1511PWR
IC SWITCH SPST QUAD 14TSSOP

IC SWITCH SPST QUAD 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1511PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1511PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1511PWR
IC SWITCH SPSTX4 4.5OHM 14TSSOP

IC SWITCH SPSTX4 4.5OHM 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 966566-TMUX1511PWR TMUX1511PWR TMUX1511PWR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details