Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX154EDGSR

Description
Win Source Part Number: 966567-TMUX154EDGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 10Ohm -3db Bandwidth: 900MHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -97dB @ 1MHz Channel-to-Channel Matching (ΔRon): 350mOhm Voltage - Supply, Single (V+): 3V ~ 4.3V Switch Time (Ton, Toff) (Max): 30ns, 25ns Channel Capacitance (CS(off), CD(off)): 2pF, 7.5pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TMUX154EDGSRTMUX154E DGSR .; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TMUX154EDGSR-ND,296- 48347-2,296-48347-1, 296-48347-6 Base Product Number: TMUX154
Request a Quote Datasheet
Description
Win Source Part Number: 966567-TMUX154EDGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 10Ohm -3db Bandwidth: 900MHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -97dB @ 1MHz Channel-to-Channel Matching (ΔRon): 350mOhm Voltage - Supply, Single (V+): 3V ~ 4.3V Switch Time (Ton, Toff) (Max): 30ns, 25ns Channel Capacitance (CS(off), CD(off)): 2pF, 7.5pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TMUX154EDGSRTMUX154E DGSR .; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TMUX154EDGSR-ND,296- 48347-2,296-48347-1, 296-48347-6 Base Product Number: TMUX154
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 966567-TMUX154EDGSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
966567-TMUX154EDGSR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 966567-TMUX154EDGSR
Win Source Part Number: 966567-TMUX154EDGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 10Ohm -3db Bandwidth: 900MHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -97dB @ 1MHz Channel-to-Channel Matching (ΔRon): 350mOhm Voltage - Supply, Single (V+): 3V ~ 4.3V Switch Time (Ton, Toff) (Max): 30ns, 25ns Channel Capacitance (CS(off), CD(off)): 2pF, 7.5pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TMUX154EDGSRTMUX154E DGSR .; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TMUX154EDGSR-ND,296- 48347-2,296-48347-1, 296-48347-6 Base Product Number: TMUX154

Win Source Part Number: 966567-TMUX154EDGSR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 10Ohm
-3db Bandwidth: 900MHz
Current - Leakage (IS(off)) (Max): 1µA
Crosstalk: -97dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 350mOhm
Voltage - Supply, Single (V+): 3V ~ 4.3V
Switch Time (Ton, Toff) (Max): 30ns, 25ns
Channel Capacitance (CS(off), CD(off)): 2pF, 7.5pF
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TMUX154EDGSRTMUX154EDGSR .;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TMUX154EDGSR-ND,296-48347-2,296-48347-1,296-48347-6
Base Product Number: TMUX154

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX154EDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX154EDGSR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX154EDGSR
IC SWITCH SPDT X 2 10OHM 10VSSOP

IC SWITCH SPDT X 2 10OHM 10VSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX154EDGSR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX154EDGSR
Analog Switches, Multiplexers, Demultiplexers TMUX154EDGSR
IC SWITCH SPDT DUAL 10VSSOP

IC SWITCH SPDT DUAL 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 966567-TMUX154EDGSR TMUX154EDGSR TMUX154EDGSR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Specialized - AD9887AKSZ-100 - Lingto Electronic Limited
Specs
Technology Analog and Digital
Device Type Sensor Interface
Package Type QFP; 160-BQFP
View Details