Texas Instruments Interface Transceiver IC TPS8802DCPR

Description
SMOKE ALARM POWER CONTROLLER Product overview: TPS8802DCPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TPS8802DCPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMOKE ALARM POWER CONTROLLER Product overview: TPS8802DCPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TPS8802DCPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 752-TPS8802DCPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-TPS8802DCPR
Interface Transceiver IC 752-TPS8802DCPR
SMOKE ALARM POWER CONTROLLER Product overview: TPS8802DCPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TPS8802DCPR can be used for catalog matching and distributor lookup.

SMOKE ALARM POWER CONTROLLER Product overview: TPS8802DCPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TPS8802DCPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-TPS8802DCPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-TPS8802DCPRDKR-ND
Sensor and Detector Interfaces 296-TPS8802DCPRDKR-ND
SMOKE ALARM POWER CONTROLLER

SMOKE ALARM POWER CONTROLLER

Buy Now Datasheet
Sensor and Detector Interfaces - 296-TPS8802DCPRCT-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-TPS8802DCPRCT-ND
Sensor and Detector Interfaces 296-TPS8802DCPRCT-ND
SMOKE ALARM POWER CONTROLLER

SMOKE ALARM POWER CONTROLLER

Buy Now Datasheet
Sensor and Detector Interfaces - 296-TPS8802DCPRTR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-TPS8802DCPRTR-ND
Sensor and Detector Interfaces 296-TPS8802DCPRTR-ND
SMOKE ALARM POWER CONTROLLER

SMOKE ALARM POWER CONTROLLER

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1029011-TPS8802DCPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1029011-TPS8802DCPR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1029011-TPS8802DCPR
Win Source Part Number: 1029011-TPS8802DCPR Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Series: TPS Type: Smoke Detector Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: I2C Input Type: Analog Current - Supply: 100 µA Package / Case: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 38-HTSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS8802DCPRCT,29 6-TPS8802DCPRTR,296- TPS8802DCPRDKR Base Product Number: TPS8802

Win Source Part Number: 1029011-TPS8802DCPR
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Series: TPS
Type: Smoke Detector
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: I2C
Input Type: Analog
Current - Supply: 100 µA
Package / Case: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 38-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS8802DCPRCT,296-TPS8802DCPRTR,296-TPS8802DCPRDKR
Base Product Number: TPS8802

Buy Now
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TPS8802DCPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TPS8802DCPR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TPS8802DCPR
SMOKE ALARM POWER CONTROLLER

SMOKE ALARM POWER CONTROLLER

Supplier's Site
Interface - Sensor and Detector Interfaces - TPS8802DCPR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TPS8802DCPR
Interface - Sensor and Detector Interfaces TPS8802DCPR
SMOKE ALARM POWER CONTROLLER

SMOKE ALARM POWER CONTROLLER

Supplier's Site Datasheet
Sensor and Detector Interfaces - TPS8802DCPR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
TPS8802DCPR
Sensor and Detector Interfaces TPS8802DCPR
SMOKE ALARM POWER CONTROLLER

SMOKE ALARM POWER CONTROLLER

Supplier's Site
Sensor and Detector Interfaces - TPS8802DCPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TPS8802DCPR
Sensor and Detector Interfaces TPS8802DCPR
SMOKE ALARM POWER CONTROLLER

SMOKE ALARM POWER CONTROLLER

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-TPS8802DCPR 296-TPS8802DCPRDKR-ND 1029011-TPS8802DCPR TPS8802DCPR TPS8802DCPR TPS8802DCPR TPS8802DCPR
Product Name Interface Transceiver IC Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface Sensor Interface Smoke Detector Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI3211-E-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32P4918A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details