General Purpose Codec 1ADC / 1DAC Ch 20-Pin PDIP Product overview: TP3069N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3069N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 900575-TP3069N
Series: COMBO®
Operating Temperature Range: -25°C ~ 125°C
Features: PCM, Filter Interface 8 b PCM Audio Interface 20-PDIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: TP3069
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PCM, Filter Interface 8 b PCM Audio Interface 20-PDIP
IC CODEC FILTER CMOS 20DIP
PCM CODEC, A-LAW, 1-FUNC, CMOS
PCM, Filter Interface 8 b PCM Audio Interface 20-PDIP
PCM, Filter Interface 8 b PCM Audio Interface 20-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-TP3069N | 900575-TP3069N | TP3069N-ND | TP3069N | TP3069N | TP3069N | TP3069N |
| Product Name | Interface Transceiver IC | Interface - Interface - CODECs - TP3069N | CODECS | Interface - CODECs | Integrated Circuits (ICs) - Interface - CODECs | CODECS | CODECS |
| Device Type | Transceiver | Sensor Interface | Codec | Sensor Interface; Codec | Sensor Interface; Codec | Codec | PCM, Filter |
| Operating Temperature | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |
| Package Type | DIP | DIP; PDIP; 20-PDIP | DIP; "20-DIP (0.300"", 7.62mm)" | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300", 7.62mm) |