A/MU-LAW, PCM CODEC, PDIP16 Product overview: TP3056BN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3056BN can be used for catalog matching and distributor lookup.
PCM, Filter Interface 8 b Serial 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 937199-TP3056BN
Operating Temperature Range: 0°C ~ 70°C
Features: PCM, Filter Interface 8 b Serial 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: TP3056
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -TP3056BN-NDR, 296-10786-5, -296-10786-5-ND, -296-10786-5-NDR, 296-10786-5-NDR, -296-10786-5
IC COMBO CODEC/FILTER 16-DIP
PCM, Filter Interface 8 b Serial 16-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-TP3056BN | 296-10786-5-ND | 937199-TP3056BN | TP3056BN | TP3056BN |
| Product Name | Interface Transceiver IC | CODECS | Interface - Interface - CODECs - TP3056BN | Interface - CODECs | CODECS |
| Device Type | Transceiver | Codec | Sensor Interface | Sensor Interface; Codec | Codec |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | DIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) |