Texas Instruments High-Performance Analog Interface - Interface - CODECs - TP3054BDW TP3054BDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271697-TP3054BDW Packaging: Tube Type: PCM, Filter Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±5V Data Interface: Serial Voltage - Supply, Digital: ±5V Number of ADCs / DACs: 1 / 1 Sigma Delta: No Part Status: Obsolete(EOL) Family Name: TP3054B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): TP3054BN; TP3054BDWR; Introduction Date: May 01, 1990 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271697-TP3054BDW Packaging: Tube Type: PCM, Filter Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±5V Data Interface: Serial Voltage - Supply, Digital: ±5V Number of ADCs / DACs: 1 / 1 Sigma Delta: No Part Status: Obsolete(EOL) Family Name: TP3054B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): TP3054BN; TP3054BDWR; Introduction Date: May 01, 1990 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TP3054BDW - 1271697-TP3054BDW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TP3054BDW
1271697-TP3054BDW
Interface - Interface - CODECs - TP3054BDW 1271697-TP3054BDW
Manufacturer: Texas Instruments Win Source Part Number: 1271697-TP3054BDW Packaging: Tube Type: PCM, Filter Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±5V Data Interface: Serial Voltage - Supply, Digital: ±5V Number of ADCs / DACs: 1 / 1 Sigma Delta: No Part Status: Obsolete(EOL) Family Name: TP3054B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): TP3054BN; TP3054BDWR; Introduction Date: May 01, 1990 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271697-TP3054BDW
Packaging: Tube
Type: PCM, Filter
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: ±5V
Data Interface: Serial
Voltage - Supply, Digital: ±5V
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Part Status: Obsolete(EOL)
Family Name: TP3054B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): TP3054BN; TP3054BDWR;
Introduction Date: May 01, 1990
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - 296-10784-5-ND - DigiKey
Thief River Falls, MN, United States
PCM, Filter Interface Serial 16-SOIC

PCM, Filter Interface Serial 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-TP3054BDW
Interface Transceiver IC 716-TP3054BDW
MU-LAW, PCM CODEC, PDSO16 Product overview: TP3054BDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3054BDW can be used for catalog matching and distributor lookup.

MU-LAW, PCM CODEC, PDSO16 Product overview: TP3054BDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3054BDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - TP3054BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface Serial 16-SOIC

PCM, Filter Interface Serial 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1271697-TP3054BDW 296-10784-5-ND 716-TP3054BDW TP3054BDW
Product Name Interface - Interface - CODECs - TP3054BDW CODECS Interface Transceiver IC CODECS
Device Type Sensor Interface Codec Transceiver Codec
Supply Voltage Other; ±5V Other; ±5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3019-F-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers
Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - AD7569JR - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type SOIC; 24-SOIC
View Details