Texas Instruments TPS25810RVCT
Texas Instruments TPS25810RVCT
Texas Instruments TPS25810RVCT
Manufacturer: Texas Instruments
Win Source Part Number: 1111533-TPS25810RVCT
Packaging: Reel - TR
Applications: USB
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-WQFN (4x3)
Supply Voltage - Operating: 4.5 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
USB Interface IC Type C 3.0-A USB Power Supply
IC INTERFACE SPECIALIZED 20WQFN
IC INTERFACE SPECIALIZED 20WQFN
IC INTERFACE SPECIALIZED 20WQFN
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1685063 | 1330736P | 1111533-TPS25810RVCT | TPS25810RVCT | TPS25810RVCT | TPS25810RVCT | TPS25810RVCT | TPS25810RVCT |
| Product Name | USB Interface ICs | USB Interface ICs | Interface - Interface - Specialized - TPS25810RVCT | USB Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | Interface - Specialized |
| Technology | USB | USB | ||||||
| Device Type | Controller | Sensor Interface | Sensor Interface | |||||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Package Type | QFNL; Wqfn | 20-WQFN (4x3) | WQFN-20 | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad |