The TP3054WM-X is part of the Enhanced Serial Interface CODEC/Filter COMBO family from Quarktwin Technology Ltd. This device integrates m-law and A-law monolithic PCM CODEC filters, utilizing an advanced double-poly CMOS process. It features a complete CODEC and filtering system, including transmit high-pass and low-pass filtering, receive low-pass filtering with sin x/x correction, and an internal precision voltage reference. The TP3054WM-X operates with two master clocks, which can be asynchronous, and supports a wide range of transmit and receive bit clock frequencies from 64 kHz to 2.048 MHz. It is designed for low power consumption, typically around 50 mW during operation and 3 mW in power-down mode. The device is compatible with TTL or CMOS digital interfaces and is available in dual-in-line or surface mount packages. This product is suitable for D3, D4, and CCITT applications, making it a versatile choice for engineers looking for a reliable CODEC solution in their designs.
Extended Temperature Serial Interface CODEC/Filter COMBO Family 16-SOIC
PCM, Filter Interface Serial 16-SOIC
PCM CODEC MU-LAW 1-FUNC PDSO16
PCM, Filter Interface Serial 16-SOIC
PCM, Filter Interface Serial 16-SOIC
IC CODEC FILTER CMOS 16SOIC
PCM CODEC MU-LAW 1-FUNC PDSO16
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TP3054WM-X | TP3054WM-X-ND | TP3054WM-X | TP3054WM-X | TP3054WM-X | TP3054WM-X |
| Product Name | TP3054-X Extended Temperature Serial Interface CODEC/Filter COMBO Family | CODECS | Integrated Circuits (ICs) - Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Sensor Interface; Codec | Codec | Sensor Interface; Codec | PCM, Filter |
| Technology | Serial | Serial | ||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |