Texas Instruments TPIC71008-Q1 Automotive Catalog Eight-Channel Squib Driver TPIC71008TDCARQ1

Description
Automotive Catalog Eight-Channel Squib Driver 48-HTSSOP -40 to 105
Request a Quote
Description
Automotive Catalog Eight-Channel Squib Driver 48-HTSSOP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPIC71008-Q1 is an eight-channel squib driver for airbag deployment in automotive applications, featuring independent high-side and low-side switches with thermal protection and current limiting. It is housed in a 48-pin HTSSOP (DCA) package with a PowerPad, measuring 12.0 mm in length, 8.6 mm in width, and 1.8 mm in thickness. The device operates over an ambient temperature range of -40°C to 105°C and supports firing currents of 1.2 A or 1.75 A with programmable deployment times up to 8.2 ms. It includes SPI interface for configuration and diagnostics, dual safing inputs, and internal monitoring for squib resistance and leakage. All pins except GNDx, AGND, DGND, VCC5, and VDDIO are rated for up to 40 V.

Datasheet Summary
Powered by GS/AI

The TPIC71008-Q1 is an eight-channel squib driver for airbag deployment in automotive applications, featuring independent high-side and low-side switches with thermal protection and current limiting. It is housed in a 48-pin HTSSOP (DCA) package with a PowerPad, measuring 12.0 mm in length, 8.6 mm in width, and 1.8 mm in thickness. The device operates over an ambient temperature range of -40°C to 105°C and supports firing currents of 1.2 A or 1.75 A with programmable deployment times up to 8.2 ms. It includes SPI interface for configuration and diagnostics, dual safing inputs, and internal monitoring for squib resistance and leakage. All pins except GNDx, AGND, DGND, VCC5, and VDDIO are rated for up to 40 V.

Suppliers

Company
Product
Description
Supplier Links
TPIC71008-Q1 Automotive Catalog Eight-Channel Squib Driver - TPIC71008TDCARQ1 - Texas Instruments
Dallas, TX, United States
TPIC71008-Q1 Automotive Catalog Eight-Channel Squib Driver
TPIC71008TDCARQ1
TPIC71008-Q1 Automotive Catalog Eight-Channel Squib Driver TPIC71008TDCARQ1
Automotive Catalog Eight-Channel Squib Driver 48-HTSSOP -40 to 105

Automotive Catalog Eight-Channel Squib Driver 48-HTSSOP -40 to 105

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 984843-TPIC71008TDCARQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
984843-TPIC71008TDCARQ1
Integrated Circuits (ICs) - Interface - Specialized 984843-TPIC71008TDCARQ1
Win Source Part Number: 984843-TPIC71008TDCA RQ1 Category: Integrated Circuits (ICs)>Interface - Specialized Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Texas Instruments Other Names: 2156-TPIC71008TDCARQ 1-296

Win Source Part Number: 984843-TPIC71008TDCARQ1
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 51 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Texas Instruments
Other Names: 2156-TPIC71008TDCARQ1-296

Buy Now Datasheet
Specialized - TPIC71008TDCARQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TPIC71008TDCARQ1
Specialized TPIC71008TDCARQ1
Interface

Interface

Buy Now Datasheet
Specialized - TPIC71008TDCARQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TPIC71008TDCARQ1
Specialized TPIC71008TDCARQ1
Airbag Interface 48-HTSSOP

Airbag Interface 48-HTSSOP

Buy Now
Interface - Specialized - TPIC71008TDCARQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TPIC71008TDCARQ1
Interface - Specialized TPIC71008TDCARQ1
IC INTFACE SPECIALIZED 48HTSSOP

IC INTFACE SPECIALIZED 48HTSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TPIC71008TDCARQ1
Integrated Circuits (ICs) - Interface - Specialized TPIC71008TDCARQ1
IC INTFACE SPECIALIZED 48HTSSOP

IC INTFACE SPECIALIZED 48HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TPIC71008TDCARQ1 984843-TPIC71008TDCARQ1 TPIC71008TDCARQ1 TPIC71008TDCARQ1 TPIC71008TDCARQ1 TPIC71008TDCARQ1
Product Name TPIC71008-Q1 Automotive Catalog Eight-Channel Squib Driver Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 100179DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details